iiyama logo

iiyama ProLite XB2779QS-W1 LED display 27" 2560 x 1440 pixels Quad HD White

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64611
Info modified on:
30 Dec 2024, 17:23:52
Short summary description iiyama ProLite XB2779QS-W1 LED display 27" 2560 x 1440 pixels Quad HD White:

iiyama ProLite XB2779QS-W1, 27", 2560 x 1440 pixels, Quad HD, LED, 5 ms, White

Long summary description iiyama ProLite XB2779QS-W1 LED display 27" 2560 x 1440 pixels Quad HD White:

iiyama ProLite XB2779QS-W1. Display diagonal: 27", Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product color: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.