iiyama logo

iiyama ProLite XB2483HSU-B3 LED display 23.8" 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
309175
Info modified on:
14 Mar 2025, 19:42:17
Short summary description iiyama ProLite XB2483HSU-B3 LED display 23.8" 1920 x 1080 pixels Full HD Black:

iiyama ProLite XB2483HSU-B3, 23.8", 1920 x 1080 pixels, Full HD, LED, 4 ms, Black

Long summary description iiyama ProLite XB2483HSU-B3 LED display 23.8" 1920 x 1080 pixels Full HD Black:

iiyama ProLite XB2483HSU-B3. Display diagonal: 23.8", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 2.0. VESA mounting. Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.