iiyama logo

iiyama ProLite X436S 17" LCD Silver computer monitor 17" 1280 x 1024 pixels

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23663
Info modified on:
21 Oct 2022, 10:14:32
Short summary description iiyama ProLite X436S 17" LCD Silver computer monitor 17" 1280 x 1024 pixels:

iiyama ProLite X436S 17" LCD Silver, 17", 1280 x 1024 pixels, LCD, 8 ms, Silver

Long summary description iiyama ProLite X436S 17" LCD Silver computer monitor 17" 1280 x 1024 pixels:

iiyama ProLite X436S 17" LCD Silver. Display diagonal: 17", Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 8 ms, Viewing angle, horizontal: 150°, Viewing angle, vertical: 135°. USB hub version: 2.0. Product color: Silver

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.