iiyama logo

iiyama ProLite X2775HDS computer monitor 27" 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38986
Info modified on:
21 Oct 2022, 10:14:32
Short summary description iiyama ProLite X2775HDS computer monitor 27" 1920 x 1080 pixels Full HD Black:

iiyama ProLite X2775HDS, 27", 1920 x 1080 pixels, Full HD, 8 ms, Black

Long summary description iiyama ProLite X2775HDS computer monitor 27" 1920 x 1080 pixels Full HD Black:

iiyama ProLite X2775HDS. Display diagonal: 27", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). USB hub version: 2.0. VESA mounting. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.