iiyama logo

iiyama ProLite X2485WS-B1 computer monitor 24.1" 1920 x 1200 pixels LED Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37423
Info modified on:
19 Feb 2024, 19:04:53
Short summary description iiyama ProLite X2485WS-B1 computer monitor 24.1" 1920 x 1200 pixels LED Black:

iiyama ProLite X2485WS-B1, 24.1", 1920 x 1200 pixels, LED, LCD, 5 ms, Black

Long summary description iiyama ProLite X2485WS-B1 computer monitor 24.1" 1920 x 1200 pixels LED Black:

iiyama ProLite X2485WS-B1. Display diagonal: 24.1", Display resolution: 1920 x 1200 pixels, Display technology: LED. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.