iiyama ProLite X1670HC-B1, 15.6", 1920 x 1080 pixels, Full HD, LED, 6 ms, Black
iiyama ProLite X1670HC-B1. Display diagonal: 15.6", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display surface: Matt, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Built-in USB hub. Product color: Black