iiyama logo

iiyama ProLite TF3237MSC-B3AG computer monitor 31.5" 1920 x 1080 pixels Full HD LED Touchscreen Capacitive Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97920
Info modified on:
08 Dec 2023, 13:13:23
Short summary description iiyama ProLite TF3237MSC-B3AG computer monitor 31.5" 1920 x 1080 pixels Full HD LED Touchscreen Capacitive Black:

iiyama ProLite TF3237MSC-B3AG, 31.5", 1920 x 1080 pixels, Full HD, LED, 8 ms, Black

Long summary description iiyama ProLite TF3237MSC-B3AG computer monitor 31.5" 1920 x 1080 pixels Full HD LED Touchscreen Capacitive Black:

iiyama ProLite TF3237MSC-B3AG. Display diagonal: 31.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub. VESA mounting. Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.