iiyama logo

iiyama ProLite T2454MSC-B1AG computer monitor 23.8" 1920 x 1080 pixels Full HD LED Touchscreen Multi-user Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
347994
Info modified on:
14 Mar 2025, 19:42:21
Short summary description iiyama ProLite T2454MSC-B1AG computer monitor 23.8" 1920 x 1080 pixels Full HD LED Touchscreen Multi-user Black:

iiyama ProLite T2454MSC-B1AG, 23.8", 1920 x 1080 pixels, Full HD, LED, 4 ms, Black

Long summary description iiyama ProLite T2454MSC-B1AG computer monitor 23.8" 1920 x 1080 pixels Full HD LED Touchscreen Multi-user Black:

iiyama ProLite T2454MSC-B1AG. Display diagonal: 23.8", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.