iiyama logo

iiyama ProLite T2452MTS-B5 computer monitor 23.6" 1920 x 1080 pixels Full HD LED Touchscreen Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122863
Info modified on:
09 Jan 2023, 09:32:11
Short summary description iiyama ProLite T2452MTS-B5 computer monitor 23.6" 1920 x 1080 pixels Full HD LED Touchscreen Black:

iiyama ProLite T2452MTS-B5, 23.6", 1920 x 1080 pixels, Full HD, LED, 2 ms, Black

Long summary description iiyama ProLite T2452MTS-B5 computer monitor 23.6" 1920 x 1080 pixels Full HD LED Touchscreen Black:

iiyama ProLite T2452MTS-B5. Display diagonal: 23.6", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.