iiyama ProLite T1531SR-B3, 15", 1024 x 768 pixels, LED, 8 ms, Black
iiyama ProLite T1531SR-B3. Display diagonal: 15", Display resolution: 1024 x 768 pixels, Display technology: LED, Response time: 8 ms, Native aspect ratio: 4:3, Viewing angle, horizontal: 140°, Viewing angle, vertical: 125°. Built-in speaker(s). VESA mounting. Product color: Black