iiyama Prolite LH8642UHS-B1, 85.6", IPS, 3840 x 2160 pixels, 18/7
iiyama Prolite LH8642UHS-B1. Display diagonal: 85.6", Display technology: IPS, Display resolution: 3840 x 2160 pixels, Display brightness: 500 cd/m², HD type: 4K Ultra HD. Operating hours (hours/days): 18/7. Operating system installed: Android 8.0