iiyama VISION MASTER PRO 454 19IN, 19", Display /CRT Conventional - desktop, 1920 x 1440 pixels, 10.6" (27 cm), 14.2" (36 cm), 18.1" (46 cm)
iiyama VISION MASTER PRO 454 19IN. Display diagonal: 19", Type: Display /CRT Conventional - desktop, Display resolution: 1920 x 1440 pixels. Audio system: 2 x 1W RMS stereo speakers, Certification: TCO ’99, CE, TMV-GS / MPR3 (prEN50279) / ISO 9241-3/ISO 9241-7/ISO 9241-8, PTB, FCC-B, UL/C-UL,.... Dimensions (WxDxH): 17.7 x 17.6 x 17.7" (450 x 447 x 450 mm), Weight: 52.9 lbs (24 kg)