iiyama logo

iiyama G-MASTER GE2488HS-B2 computer monitor 24" 1920 x 1080 pixels Full HD LED Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68232
Info modified on:
14 Mar 2024, 19:38:53
Short summary description iiyama G-MASTER GE2488HS-B2 computer monitor 24" 1920 x 1080 pixels Full HD LED Black:

iiyama G-MASTER GE2488HS-B2, 24", 1920 x 1080 pixels, Full HD, LED, 1 ms, Black

Long summary description iiyama G-MASTER GE2488HS-B2 computer monitor 24" 1920 x 1080 pixels Full HD LED Black:

iiyama G-MASTER GE2488HS-B2. Display diagonal: 24", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.