iiyama logo

iiyama ProLite GE2488HS-B1 LED display 24" 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89332
Info modified on:
25 Nov 2022, 10:14:48
Short summary description iiyama ProLite GE2488HS-B1 LED display 24" 1920 x 1080 pixels Full HD Black:

iiyama ProLite GE2488HS-B1, 24", 1920 x 1080 pixels, Full HD, LED, 1 ms, Black

Long summary description iiyama ProLite GE2488HS-B1 LED display 24" 1920 x 1080 pixels Full HD Black:

iiyama ProLite GE2488HS-B1. Display diagonal: 24", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.