iiyama logo

iiyama G-MASTER GB2488HSU LED display 24" 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39880
Info modified on:
30 Dec 2024, 17:23:52
Short summary description iiyama G-MASTER GB2488HSU LED display 24" 1920 x 1080 pixels Full HD Black:

iiyama G-MASTER GB2488HSU, 24", 1920 x 1080 pixels, Full HD, LED, 1 ms, Black

Long summary description iiyama G-MASTER GB2488HSU LED display 24" 1920 x 1080 pixels Full HD Black:

iiyama G-MASTER GB2488HSU. Display diagonal: 24", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.