iiyama ProLite E434S-B 17" TFT .26 80kHz Black, 17", 1280 x 1024 pixels, LCD, 14 ms
iiyama ProLite E434S-B 17" TFT .26 80kHz Black. Display diagonal: 17", Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 14 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 120°