iiyama logo

iiyama ProLite E2607WS-1 computer monitor 26" 1920 x 1200 pixels Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74885
Info modified on:
21 Oct 2022, 10:32:10
Short summary description iiyama ProLite E2607WS-1 computer monitor 26" 1920 x 1200 pixels Black:

iiyama ProLite E2607WS-1, 26", 1920 x 1200 pixels, LCD, 2 ms, Black

Long summary description iiyama ProLite E2607WS-1 computer monitor 26" 1920 x 1200 pixels Black:

iiyama ProLite E2607WS-1. Display diagonal: 26", Display resolution: 1920 x 1200 pixels. Display: LCD. Response time: 2 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 150°. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.