iiyama logo

iiyama ProLite Pro Lite E2407HDSV-1 computer monitor 24" 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51498
Info modified on:
21 Oct 2022, 10:32:10
Short summary description iiyama ProLite Pro Lite E2407HDSV-1 computer monitor 24" 1920 x 1080 pixels Full HD Black:

iiyama ProLite Pro Lite E2407HDSV-1, 24", 1920 x 1080 pixels, Full HD, LCD, 2 ms, Black

Long summary description iiyama ProLite Pro Lite E2407HDSV-1 computer monitor 24" 1920 x 1080 pixels Full HD Black:

iiyama ProLite Pro Lite E2407HDSV-1. Display diagonal: 24", Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LCD. Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.