iiyama logo

iiyama ProLite E2407HDS-1 computer monitor 24" 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52245
Info modified on:
30 Dec 2024, 17:23:39
Short summary description iiyama ProLite E2407HDS-1 computer monitor 24" 1920 x 1080 pixels Full HD Black:

iiyama ProLite E2407HDS-1, 24", 1920 x 1080 pixels, Full HD, 2 ms, Black

Long summary description iiyama ProLite E2407HDS-1 computer monitor 24" 1920 x 1080 pixels Full HD Black:

iiyama ProLite E2407HDS-1. Display diagonal: 24", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 2 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.