iiyama ProLite E2273HDS-1, 21.5", 1920 x 1080 pixels, Full HD, 2 ms, Black
iiyama ProLite E2273HDS-1. Display diagonal: 21.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product color: Black