iiyama logo

iiyama ProLite E2200WS-B1 computer monitor 22" 1680 x 1050 pixels Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93269
Info modified on:
22 Aug 2022, 16:24:36
Short summary description iiyama ProLite E2200WS-B1 computer monitor 22" 1680 x 1050 pixels Black:

iiyama ProLite E2200WS-B1, 22", 1680 x 1050 pixels, LCD, 5 ms, Black

Long summary description iiyama ProLite E2200WS-B1 computer monitor 22" 1680 x 1050 pixels Black:

iiyama ProLite E2200WS-B1. Display diagonal: 22", Display resolution: 1680 x 1050 pixels. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.