iiyama logo

iiyama ProLite E1980SD computer monitor 19" 1280 x 1024 pixels SXGA LED Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
235605
Info modified on:
27 May 2024, 14:27:10
Short summary description iiyama ProLite E1980SD computer monitor 19" 1280 x 1024 pixels SXGA LED Black:

iiyama ProLite E1980SD, 19", 1280 x 1024 pixels, SXGA, LED, 5 ms, Black

Long summary description iiyama ProLite E1980SD computer monitor 19" 1280 x 1024 pixels SXGA LED Black:

iiyama ProLite E1980SD. Display diagonal: 19", Display resolution: 1280 x 1024 pixels, HD type: SXGA, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 5:4, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product color: Black

Specs
Recommended products
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.