iiyama logo

iiyama ProLite E1900WS-S computer monitor 19" 1440 x 900 pixels Silver

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50317
Info modified on:
22 Aug 2022, 16:25:25
Short summary description iiyama ProLite E1900WS-S computer monitor 19" 1440 x 900 pixels Silver:

iiyama ProLite E1900WS-S, 19", 1440 x 900 pixels, LCD, 5 ms, Silver

Long summary description iiyama ProLite E1900WS-S computer monitor 19" 1440 x 900 pixels Silver:

iiyama ProLite E1900WS-S. Display diagonal: 19", Display resolution: 1440 x 900 pixels. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 150°, Viewing angle, vertical: 140°. Product color: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.