iiyama logo

iiyama ProLite E1900S-B2 computer monitor 19" 1280 x 1024 pixels Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27557
Info modified on:
18 Jan 2024, 17:31:26
Short summary description iiyama ProLite E1900S-B2 computer monitor 19" 1280 x 1024 pixels Black:

iiyama ProLite E1900S-B2, 19", 1280 x 1024 pixels, LCD, 2 ms, Black

Long summary description iiyama ProLite E1900S-B2 computer monitor 19" 1280 x 1024 pixels Black:

iiyama ProLite E1900S-B2. Display diagonal: 19", Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 2 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 155°. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.