location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

iiyama ProLite B2791HSU-B1 LED display 27" 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
iiyama Check ‘iiyama’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProLite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B2791HSU-B1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B2791HSU-B1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4948570115372
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘iiyama’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by iiyama: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 166939
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Mar 2024 16:03:38
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
iiyama B2791HSU-B1 user manual (2.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points iiyama ProLite B2791HSU-B1 LED display 27" 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business 27" LED TN
  • - Full HD 1920 x 1080 pixels 16:9
  • - 1 ms 300 cd/m² 1000:1
  • - AMD FreeSync
  • - E 19 kWh 19.7 W
Guarantee: 3 year
Long product name iiyama ProLite B2791HSU-B1 LED display 27" 1920 x 1080 pixels Full HD Black :
The short editorial description of iiyama ProLite B2791HSU-B1 LED display 27" 1920 x 1080 pixels Full HD Black

27" Full HD TN LED, 16:9, 1920 x 1080, 300 cd/m2, 1000:1, 1ms, VGA, HDMI, DisplayPort, A+, 29 kWh/annum, 6.9 kg
More>>>
iiyama ProLite B2791HSU-B1 LED display 27" 1920 x 1080 pixels Full HD Black:
The official marketing text of iiyama ProLite B2791HSU-B1 LED display 27" 1920 x 1080 pixels Full HD Black as supplied by the manufacturer

Looking at a screen for long hours can be quite tiring for the eyes. But it doesn’t have to. The new 27’’ iiyama ProLite B2791HSU is big enough to make sure you can clearly see every detail and it comes equipped with technologies to help keep your vision intact. The panel backlight is flicker free and the blue light reducer function limits the amount of blue, the most unfavorable, light emitted by the screen. The height adjustable stand allows you to easily adjust the screen position to make sure you are looking at it at the right angle.

VGA, HDMI and DisplayPort inputs along with a USB hub assure broad connectivity options. And as the monitor offers 1ms response time and supports FreeSync technology, it can serve not only as your workplace companion, but also to play games and watch movies.

Flicker free + Blue light

The ultimate solution for the comfort and health of your eyes. Flicker free monitors with blue light reducer function. Absolutely no flickering. And the amount of blue light emitted by the screen and responsible for your eyes feeling fatigued substantially reduced.

HAS + Pivot

With a height adjustable stand you will create an ergonomic work posture and position that meets all health and safety requirements. This will not only prevent any health issues but will also increase your productivity. The pivot function allows the screen to rotate from landscape to portrait orientation. This functionality can be useful if the application requires more height than width.

FreeSync™ Technology

AMD FreeSync™ technology puts an end to choppy gameplay and broken frames with fluid, artifact-free performance at virtually any framerate.

Speakers and headphones

Playing with friends? Use the integrated high quality speakers. Don’t want to disturb anybody? Plug your headset to the headphone socket and turn the volume up.

ACR

Contrast Ratio is a measurement of the difference between the darkest black and the brightest white your monitor can display. Advanced Contrast Ratio is a feature that automatically adjusts contrast and brightness of the screen to assure perfect picture quality while watching films and playing games.

Short summary description iiyama ProLite B2791HSU-B1 LED display 27" 1920 x 1080 pixels Full HD Black:
This short summary of the iiyama ProLite B2791HSU-B1 LED display 27" 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

iiyama ProLite B2791HSU-B1, 27", 1920 x 1080 pixels, Full HD, LED, 1 ms, Black

Long summary description iiyama ProLite B2791HSU-B1 LED display 27" 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of iiyama ProLite B2791HSU-B1 LED display 27" 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

iiyama ProLite B2791HSU-B1. Display diagonal: 27", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). Built-in USB hub, USB hub version: 2.0. VESA mounting. Product color: Black

The story is currently unavailable. Please, contact us.
Display
Display diagonal *
27"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
TN
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
1 ms
Display surface
Matt
Screen shape *
Flat
Supported graphics resolutions
1920 x 1080 (HD 1080)
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
12000000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Display number of colors *
16.78 million colors
Pixel pitch
0.0122 x 0.0122" (0.311 x 0.311 mm)
Digital horizontal frequency
30 - 83 kHz
Digital vertical frequency
55 - 75 Hz
Separate H/V sync
Yes
Performance
AMD FreeSync *
Yes
VESA Adaptive Sync support
Yes
Multimedia
Built-in speaker(s) *
Yes
Number of speakers
2
RMS rated power
4 W
Design
Market positioning *
Business
Product color *
Black
Certification
CE, TÜV-GS, CU
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
2.0
USB Type-A downstream ports quantity
2
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity
1
DisplayPorts quantity
1
Headphone outputs
1
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Ergonomics
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
5.12" (13 cm)
Pivot
Yes
Pivot angle
0 - 90°
Swiveling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 22°
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Simplified Chinese, Czech, German, Dutch, English, Spanish, French, Italian, Japanese, Polish, Romanian
Number of OSD languages
11
Plug and Play
Yes
Tilt up angle range
0 - 22°
Tilt down angle range
0 - 5°
Power
Energy efficiency class (SDR) *
E
Energy consumption (SDR) per 1000 hours *
19 kWh
Power consumption (typical) *
19.7 W
Power consumption (standby) *
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Energy efficiency scale
A to G
Packaging content
Stand included
Yes
Cables included
AC, HDMI, USB
Quick start guide
Yes
Weight & dimensions
Weight (with stand)
15.2 lbs (6.9 kg)
Sustainability
Sustainability certificates
EPEAT Bronze, ENERGY STAR
European Product Registry for Energy Labelling (EPREL) code
361952
Logistics data
Harmonized System (HS) code
85285210
Thin Client
Thin client installed
No
Other features
Display
LED
On/off switch
Yes
No flickering
Yes
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)