iiyama ProLite B2712HDS-1, 27", 1920 x 1080 pixels, Full HD, 2 ms, Black
iiyama ProLite B2712HDS-1. Display diagonal: 27", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). Product color: Black