iiyama logo

iiyama ProLite B2409HDS-1 computer monitor 24" 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70404
Info modified on:
30 Dec 2024, 17:23:42
Short summary description iiyama ProLite B2409HDS-1 computer monitor 24" 1920 x 1080 pixels Full HD Black:

iiyama ProLite B2409HDS-1, 24", 1920 x 1080 pixels, Full HD, 2 ms, Black

Long summary description iiyama ProLite B2409HDS-1 computer monitor 24" 1920 x 1080 pixels Full HD Black:

iiyama ProLite B2409HDS-1. Display diagonal: 24", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 2 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.