iiyama logo

iiyama ProLite B2206WS-1, Silver computer monitor 22" 1680 x 1050 pixels LED

Brand:
Product family:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38962
Info modified on:
30 Dec 2024, 17:23:43
Short summary description iiyama ProLite B2206WS-1, Silver computer monitor 22" 1680 x 1050 pixels LED:

iiyama ProLite B2206WS-1, Silver, 22", 1680 x 1050 pixels, LED, LCD, 2 ms

Long summary description iiyama ProLite B2206WS-1, Silver computer monitor 22" 1680 x 1050 pixels LED:

iiyama ProLite B2206WS-1, Silver. Display diagonal: 22", Display resolution: 1680 x 1050 pixels, Display technology: LED. Display: LCD. Response time: 2 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.