Ignis LPA58EG/WH, Freestanding, Full size (60 cm), White, White, Buttons, 59.1" (1.5 m)
Ignis LPA58EG/WH. Appliance placement: Freestanding, Product size: Full size (60 cm), Door color: White. Number of place settings: 12 place settings, Noise level: 49 dB, Dishwashing programs: Eco, Quick. Water consumption per cycle: 12 L, Energy efficiency class (old): A, Energy consumption per cycle: 1.15 kWh. Width: 23.5" (597 mm), Depth: 23.2" (590 mm), Height: 33.5" (850 mm). Package dimensions (WxDxH): 25.2 x 26 x 34.3" (640 x 660 x 870 mm), Package weight: 115.1 lbs (52.2 kg)