Ignis IGS 6100 washing machine Front-load 13.2 lbs (6 kg) 1000 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74177
Info modified on:
27 May 2024, 12:06:45
Short summary description Ignis IGS 6100 washing machine Front-load 13.2 lbs (6 kg) 1000 RPM White:

Ignis IGS 6100, Front-load, 13.2 lbs (6 kg), C, 74 dB, 1000 RPM, 170 kWh

Long summary description Ignis IGS 6100 washing machine Front-load 13.2 lbs (6 kg) 1000 RPM White:

Ignis IGS 6100. Loading type: Front-load. Drum capacity: 13.2 lbs (6 kg), Spin-drying class: C, Noise level (spin): 74 dB. Washing class: A. Noise level (wash): 59 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 170 kWh, Annual water consumption washing: 8500 L. Product color: White. Width: 23.4" (595 mm), Depth: 18.5" (470 mm), Height: 33.3" (845 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.