Ignis IG 9200 IT washing machine Front-load 19.8 lbs (9 kg) 1200 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87557
Info modified on:
27 May 2024, 13:09:56
Short summary description Ignis IG 9200 IT washing machine Front-load 19.8 lbs (9 kg) 1200 RPM White:

Ignis IG 9200 IT, Front-load, 19.8 lbs (9 kg), B, 79 dB, 1200 RPM, 217 kWh

Long summary description Ignis IG 9200 IT washing machine Front-load 19.8 lbs (9 kg) 1200 RPM White:

Ignis IG 9200 IT. Loading type: Front-load. Drum capacity: 19.8 lbs (9 kg), Spin-drying class: B, Noise level (spin): 79 dB, Noise level (wash): 53 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 217 kWh, Annual water consumption washing: 11690 L. Product color: White. Width: 23.4" (595 mm), Depth: 20.6" (522 mm), Height: 33.5" (850 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.