Ignis GIC 3C26, Fully built-in, Full size (60 cm), Buttons, 51.2" (1.3 m), 61" (1.55 m), 59.1" (1.5 m)
Ignis GIC 3C26. Appliance placement: Fully built-in, Product size: Full size (60 cm), Control type: Buttons. Number of place settings: 14 place settings, Noise level: 46 dB, Dishwashing programs: Eco, Intensive, Normal, Pre-wash, Quick. Water consumption per cycle: 9 L, Energy consumption per cycle: 0.93 kWh, Connected load: 1900 W. Width: 23.4" (595 mm), Depth: 22.4" (570 mm), Height: 32.3" (820 mm). Package weight: 82.7 lbs (37.5 kg)