Ignis ARL 749/A+ combi-fridge Built-in 191 L Stainless steel

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82608
Info modified on:
27 May 2024, 11:54:50
Short summary description Ignis ARL 749/A+ combi-fridge Built-in 191 L Stainless steel:

Ignis ARL 749/A+, 191 L, Built-in, 36 dB, SN-ST, 2 kg/24h, Stainless steel

Long summary description Ignis ARL 749/A+ combi-fridge Built-in 191 L Stainless steel:

Ignis ARL 749/A+. Appliance placement: Built-in, Product color: Stainless steel, Door hinge: Right. Total net capacity: 191 L, Climate class: SN-ST, Noise level: 36 dB. Fridge net capacity: 173 L, Fridge gross capacity: 173 L. Freezer position: Top-placed, Freezer net capacity: 18 L, Freezing capacity: 2 kg/24h. Cord length: 96.5" (2.45 m)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.