Ignis AKL 710/IX Stainless steel Built-in Gas 4 zone(s)

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90291
Info modified on:
10 Nov 2021, 16:17:50
Short summary description Ignis AKL 710/IX Stainless steel Built-in Gas 4 zone(s):

Ignis AKL 710/IX, Stainless steel, Built-in, Gas, 4 zone(s), 4 zone(s), Large

Long summary description Ignis AKL 710/IX Stainless steel Built-in Gas 4 zone(s):

Ignis AKL 710/IX. Product color: Stainless steel, Appliance placement: Built-in, Hob type: Gas. Control type: Rotary. Width: 22.8" (580 mm), Depth: 19.7" (500 mm), Height: 1.61" (41 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.