Ignis AKL 359/NE/03 hob Black Built-in Zone induction hob 4 zone(s)

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70240
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Ignis AKL 359/NE/03 hob Black Built-in Zone induction hob 4 zone(s):

Ignis AKL 359/NE/03, Black, Built-in, Zone induction hob, Glass-ceramic, 4 zone(s), 4 zone(s)

Long summary description Ignis AKL 359/NE/03 hob Black Built-in Zone induction hob 4 zone(s):

Ignis AKL 359/NE/03. Product color: Black, Appliance placement: Built-in, Hob type: Zone induction hob. Simmer cooking zone: 1200 W, Regular cooking zone: 1700 W, Large cooking zone: 2100 W. Control type: Rotary, Control position: Top left. Connected load (electric): 6200 W, AC input voltage: 230 V, AC input frequency: 50 Hz. Width: 22.8" (580 mm), Depth: 20.1" (510 mm), Height: 1.89" (48 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.