Ignis ADL 560/1, Fully built-in, White, 59.1" (1.5 m), 59.1" (1.5 m), 78.7" (2 m), 13 place settings
Ignis ADL 560/1. Appliance placement: Fully built-in, Control panel color: White, Cord length: 59.1" (1.5 m). Number of place settings: 13 place settings, Noise level: 47 dB, Dishwashing programs: Auto 50-65°C, Eco, Intensive, Pre-wash, Quick. Water consumption per cycle: 11.5 L, Energy consumption per cycle: 3.1 kWh, AC input voltage: 220 - 230 V. Width: 23.5" (597 mm), Depth: 21.9" (555 mm), Height: 32.3" (820 mm). Package width: 25.2" (640 mm), Package depth: 26" (660 mm), Package height: 33.1" (840 mm)