Ignis IG 101486 IT washing machine Front-load 22 lbs (10 kg) 1400 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27219
Info modified on:
12 Jun 2025, 10:12:11
Short summary description Ignis IG 101486 IT washing machine Front-load 22 lbs (10 kg) 1400 RPM White:

Ignis IG 101486 IT, Front-load, 22 lbs (10 kg), B, 76 dB, 1400 RPM, A

Long summary description Ignis IG 101486 IT washing machine Front-load 22 lbs (10 kg) 1400 RPM White:

Ignis IG 101486 IT. Loading type: Front-load. Drum capacity: 22 lbs (10 kg), Spin-drying class: B, Noise level (spin): 76 dB, Maximum spin speed: 1400 RPM. Product color: White. Width: 23.4" (595 mm), Depth: 23.8" (605 mm), Height: 33.5" (850 mm). Energy efficiency class: A

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.