Ignis CE 140 EG Chest freezer Freestanding 133 L F White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100242
Info modified on:
27 May 2024, 14:10:04
Short summary description Ignis CE 140 EG Chest freezer Freestanding 133 L F White:

Ignis CE 140 EG, 133 L, 13 kg/24h, SN-T, 41 dB, F, White

Long summary description Ignis CE 140 EG Chest freezer Freestanding 133 L F White:

Ignis CE 140 EG. Freezer net capacity: 133 L, Climate class: SN-T, Freezing capacity: 13 kg/24h, Storage time during power failure: 28 h, Noise level: 41 dB, Star rating: 4*. Door hinge: Up. Energy efficiency class: F, Annual energy consumption: 224 kWh. Product color: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.