Ignis AFC 2C24 X Freestanding 14 place settings E

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62805
Info modified on:
27 May 2024, 14:09:47
Short summary description Ignis AFC 2C24 X Freestanding 14 place settings E:

Ignis AFC 2C24 X, Freestanding, Full size (60 cm), Stainless steel, Black, Buttons, 51.2" (1.3 m)

Long summary description Ignis AFC 2C24 X Freestanding 14 place settings E:

Ignis AFC 2C24 X. Appliance placement: Freestanding, Product size: Full size (60 cm), Door color: Stainless steel. Number of place settings: 14 place settings, Noise emission class: B, Noise level: 44 dB. Energy efficiency class: E, Water consumption per cycle: 9.5 L, Energy consumption per 100 cycles: 95 kWh. Width: 23.6" (600 mm), Depth: 23.2" (590 mm), Height: 33.5" (850 mm). Package weight: 108 lbs (49 kg)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.