iggual logo

iggual CK-NUM-19T numeric keypad Laptop/PC USB Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
521
Info modified on:
11 Jun 2025, 01:45:04
Short summary description iggual CK-NUM-19T numeric keypad Laptop/PC USB Black:

iggual CK-NUM-19T, USB, 19, Laptop/PC, 47.2" (1.2 m), Black

Long summary description iggual CK-NUM-19T numeric keypad Laptop/PC USB Black:

iggual CK-NUM-19T. Device interface: USB, Keyboard number of keys: 19, Purpose: Laptop/PC. Cable length: 47.2" (1.2 m), Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.