iggual logo

iggual MTL15CP POS monitor 15.6" 1600 x 900 pixels HD+ Touchscreen

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
316
Info modified on:
23 May 2025, 14:52:44
Short summary description iggual MTL15CP POS monitor 15.6" 1600 x 900 pixels HD+ Touchscreen:

iggual MTL15CP, 15.6", 1600 x 900 pixels, HD+, 250 cd/m², Resistive, 1000:1

Long summary description iggual MTL15CP POS monitor 15.6" 1600 x 900 pixels HD+ Touchscreen:

iggual MTL15CP. Display diagonal: 15.6", Display resolution: 1600 x 900 pixels, HD type: HD+. Product color: Black, Windows operating systems supported: Windows 10, Windows 11, Windows 7, Windows 8. Interface: VGA (D-Sub) + HDMI + USB 2.0. Power source type: DC, Power: 35 W, AC adapter input voltage: 100 - 240 V. Width: 14.8" (375 mm), Depth: 1.3" (33 mm), Height: 9.41" (239 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.