iggual logo

iggual IGG319383 interface cards/adapter Internal Bluetooth

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1880
Info modified on:
17 Dec 2024, 15:37:34
Short summary description iggual IGG319383 interface cards/adapter Internal Bluetooth:

iggual IGG319383, USB Type-A, Bluetooth, Black, Male, Straight, 0.003 Gbit/s

Long summary description iggual IGG319383 interface cards/adapter Internal Bluetooth:

iggual IGG319383. Host interface: USB Type-A, Output interface: Bluetooth. Product color: Black. Connector 1 gender: Male, Connector 1 form factor: Straight, Data transfer rate (max): 0.003 Gbit/s. Frequency range: 2.4 GHz

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.