iggual logo

iggual SPTV03 70" Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32708
Info modified on:
10 Aug 2024, 11:54:21
Short summary description iggual SPTV03 70" Black:

iggual SPTV03, 36", 70", 99.2 lbs (45 kg), 15.7 x 15.7" (400 x 400 mm), -20 - 10°, Black

Long summary description iggual SPTV03 70" Black:

iggual SPTV03. Maximum weight capacity: 99.2 lbs (45 kg), Minimum screen size: 36", Maximum screen size: 70", Maximum VESA mount: 15.7 x 15.7" (400 x 400 mm). Tilt angle range: -20 - 10°, Distance to the wall (min): 2.6" (6.6 cm), Distance to the wall (max): 20.2" (51.2 cm). Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.