IFROGZ Coda POP, 1.0 channels, Wired & Wireless, Mono portable speaker, Blue, Tube, Universal
IFROGZ Coda POP. Audio output channels: 1.0 channels. Connectivity technology: Wired & Wireless. Product type: Mono portable speaker, Product color: Blue, Product design: Tube. Recommended usage: Universal. Amplifier: Built-in