IFROGZ EarPollution Crew, Wired, 30 - 20000 Hz, Headphones, Green
IFROGZ EarPollution Crew. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 30 - 20000 Hz. Cable length: 47.2" (1.2 m), Product color: Green