IFROGZ logo

IFROGZ Airtime Pro Headset Wireless In-ear Calls/Music USB Type-C Bluetooth Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18492
Info modified on:
21 Dec 2022, 14:23:08
End of life date:
10 Mar 2021
Short summary description IFROGZ Airtime Pro Headset Wireless In-ear Calls/Music USB Type-C Bluetooth Black:

IFROGZ Airtime Pro, Wireless, Calls/Music, 20 - 20000 Hz, Headset, Black

Long summary description IFROGZ Airtime Pro Headset Wireless In-ear Calls/Music USB Type-C Bluetooth Black:

IFROGZ Airtime Pro. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Cable length: 15.7" (0.4 m), Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.