iDeal of Sweden IDFCGM19-I2261P-164, Cover, Apple, iPhone 14 Pro, 6.1", Beige
iDeal of Sweden IDFCGM19-I2261P-164. Case type: Cover, Brand compatibility: Apple, Compatibility: iPhone 14 Pro, Maximum screen size: 6.1", Surface coloration: Pattern, Product color: Beige