ICY BOX logo

ICY BOX IB-AC640a ODD enclosure 5.25" SATA Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48767
Info modified on:
03 Jan 2019, 20:33:34
Short summary description ICY BOX IB-AC640a ODD enclosure 5.25" SATA Black:

ICY BOX IB-AC640a, 5.25", SATA, Initio INIC1618, USB, Black, Aluminum

Long summary description ICY BOX IB-AC640a ODD enclosure 5.25" SATA Black:

ICY BOX IB-AC640a. Size (imperial): 5.25", Optical drive interface: SATA. Chipset: Initio INIC1618, Power source type: USB. Product color: Black, Housing material: Aluminum. Width: 5.12" (130 mm), Depth: 5.51" (140 mm), Height: 0.512" (13 mm). Cables included: USB

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.