location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ICY BOX IB-AC6701 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ICY BOX Check ‘ICY BOX’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IB-AC6701
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
70411 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4250078160618
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘ICY BOX’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ICY BOX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57529
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Oct 2023 14:40:00
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ICY BOX IB-AC6701 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Aluminium enclosure
  • - 7x USB 3.0 Type A connectors
  • - 1x USB 3.0 Type A host connector
  • - Transfer rate up to 5 Gbit/s
  • - Plug & Play and Hot Swap
  • - Incl. 5 V / 4 A power adapter
Long product name ICY BOX IB-AC6701 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Silver :
The short editorial description of ICY BOX IB-AC6701 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Silver

1 x USB 3.0 Type A, 7 x USB 3.0 Type A, 5 Gbps, 100 g
More>>>
ICY BOX IB-AC6701 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Silver:
The official marketing text of ICY BOX IB-AC6701 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Silver as supplied by the manufacturer

Faster and Sevenfold!
The IB-AC6041 is an independent Super-Speed USB 3.0 Hub. The slim design and the integrated USB 3.0 cable make it ideal for mobile use with Macs and PC laptops.

Its crowded again
You can expand 7x USB 3.0 interfaces to your PC or Notebook and the independent power supply provides stable power even for external USB-devices with high power consumption such as HDDs.

Fast as lightning
The super-speed connection allow data transfer rates of up to 5 Gbit/s. Therefore, even a vast amount of data can be transferred in a breeze.

An highlight - light & fast
An LED indicator keeps the user informed whenever the hub receives power and if it is ready for use.

Short summary description ICY BOX IB-AC6701 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Silver:
This short summary of the ICY BOX IB-AC6701 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Silver data-sheet is auto-generated and uses the product title and the first six key specs.

ICY BOX IB-AC6701, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, 5000 Mbit/s, Silver, Aluminum, China

Long summary description ICY BOX IB-AC6701 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Silver:
This is an auto-generated long summary of ICY BOX IB-AC6701 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Silver based on the first three specs of the first five spec groups.

ICY BOX IB-AC6701. Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A, Hub interfaces: USB 3.2 Gen 1 (3.1 Gen 1) Type-A. Data transfer rate: 5000 Mbit/s, Product color: Silver, Housing material: Aluminum. Power supply type: DC, Input voltage: 100 - 240 V, Output voltage: 5 V. Width: 1.38" (35 mm), Depth: 5.83" (148 mm), Height: 0.669" (17 mm). Package width: 4.53" (115 mm), Package depth: 9.06" (230 mm), Package height: 2.17" (55 mm)

Ports & interfaces
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-A
Hub interfaces *
USB 3.2 Gen 1 (3.1 Gen 1) Type-A
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
7
Ports quantity *
7
Features
Data transfer rate *
5000 Mbit/s
Product color
Silver
Housing material
Aluminum
LED indicators
Yes
Hot-swap
Yes
Plug and Play
Yes
Country of origin
China
Power
Power supply type
DC
Input voltage
100 - 240 V
Output voltage
5 V
Output current
4 A
Weight & dimensions
Width
1.38" (35 mm)
Depth
5.83" (148 mm)
Height
0.669" (17 mm)
Weight
3.53 oz (100 g)
Packaging data
Package width
4.53" (115 mm)
Package depth
9.06" (230 mm)
Package height
2.17" (55 mm)
Package weight
12.1 oz (344 g)
Packaging content
AC adapter included
Yes
Manual
Yes
Logistics data
Master (outer) case width
13.8" (350 mm)
Master (outer) case length
23.6" (600 mm)
Master (outer) case height
9.45" (240 mm)
Master (outer) case weight
24.9 lbs (11.3 kg)
Quantity per master (outer) case
30 pc(s)
Harmonized System (HS) code
84719000
Brand Image Article code product Stock Price from
ICY BOX IB-AC6104-B USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Black ICY BOX IB-AC6104-B USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Black
(show image)
70408 IB-AC6104-B 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-HUB1402 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Silver ICY BOX IB-HUB1402 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Silver
(show image)
60005 IB-HUB1402 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-AC6104 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s White ICY BOX IB-AC6104 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s White
(show image)
70406 IB-AC6104 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-HUB1410-C3 USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Black ICY BOX IB-HUB1410-C3 USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Black
(show image)
60274 IB-HUB1410-C3 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-HUB1405 USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Anthracite ICY BOX IB-HUB1405 USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Anthracite
(show image)
60153 IB-HUB1405 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-HUB1409-C3 USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Black ICY BOX IB-HUB1409-C3 USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Black
(show image)
60256 IB-HUB1409-C3 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-HUB1409-U3 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Black ICY BOX IB-HUB1409-U3 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Black
(show image)
60255 IB-HUB1409-U3 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-HUB1403 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Black ICY BOX IB-HUB1403 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Black
(show image)
60123 IB-HUB1403 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-AC6405-C USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Anthracite ICY BOX IB-AC6405-C USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Anthracite
(show image)
70424 IB-AC6405-C 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-AC6401 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Silver ICY BOX IB-AC6401 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Silver
(show image)
70412 IB-AC6401 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)