location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ICY BOX IB-HUB1402 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ICY BOX Check ‘ICY BOX’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IB-HUB1402
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60005 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4250078163299
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘ICY BOX’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ICY BOX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32557
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:54:38
The date of the most recent change of the data-sheet in Icecat's system
ICY BOX 60005 user manual (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ICY BOX IB-HUB1402 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium aluminium housing
  • - 4x USB 3.0 ports up to 5 Gbit/s
  • - Downwards compatible with USB 2.0/1.1
  • - integrated USB 3.0 cable - length 11.5 cm
  • - LED indicator
  • - HotSwap and Plug & Play
Long product name ICY BOX IB-HUB1402 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Silver :
The short editorial description of ICY BOX IB-HUB1402 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Silver

4-port hub with USB Type-C interface
More>>>
ICY BOX IB-HUB1402 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Silver:
The official marketing text of ICY BOX IB-HUB1402 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Silver as supplied by the manufacturer

No more USB 3.0 slots?
Often the less expensive motherboards only have a few USB 3.0 interfaces. This compact hub quickly helps. It uses a single USB 3.0 port on your PC or laptop and extends it to four additional ports. Problem solved!

Data racer
The USB 3.0 interface can reach data transfer rates of up to 5 Gbit/s so you can transfer your data comfortably from A to B.

Beautiful appearance is not everything
...But it helps. Therefore, our hub is made of aluminum. It's lightweight and the hub also has a very small size. And the integrated USB 3.0 cable lets you connect the hub wherever you take it.

Short summary description ICY BOX IB-HUB1402 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Silver:
This short summary of the ICY BOX IB-HUB1402 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Silver data-sheet is auto-generated and uses the product title and the first six key specs.

ICY BOX IB-HUB1402, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, 5000 Mbit/s, Silver, Acrylonitrile butadiene styrene (ABS), Aluminum, 4.53" (0.115 m)

Long summary description ICY BOX IB-HUB1402 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Silver:
This is an auto-generated long summary of ICY BOX IB-HUB1402 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Silver based on the first three specs of the first five spec groups.

ICY BOX IB-HUB1402. Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A, Hub interfaces: USB 3.2 Gen 1 (3.1 Gen 1) Type-A. Data transfer rate: 5000 Mbit/s, Product color: Silver, Housing material: Acrylonitrile butadiene styrene (ABS), Aluminum. Power supply type: USB. Width: 2.32" (59 mm), Depth: 1.54" (39 mm), Height: 0.315" (8 mm). Quantity per pack: 1 pc(s), Package width: 3.94" (100 mm), Package depth: 1.02" (26 mm)

Ports & interfaces
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-A
Hub interfaces *
USB 3.2 Gen 1 (3.1 Gen 1) Type-A
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
4
Ports quantity *
4
Features
Data transfer rate *
5000 Mbit/s
Product color
Silver
Housing material
Acrylonitrile butadiene styrene (ABS), Aluminum
LED indicators
Yes
Hot-swap
Yes
Cable length
4.53" (0.115 m)
Plug and Play
Yes
Country of origin
China
Power
Power supply type
USB
Weight & dimensions
Width
2.32" (59 mm)
Depth
1.54" (39 mm)
Height
0.315" (8 mm)
Weight
1.13 oz (32 g)
Packaging data
Quantity per pack
1 pc(s)
Package width
3.94" (100 mm)
Package depth
1.02" (26 mm)
Package height
3.35" (85 mm)
Package volume
69 cm³
Package weight
2.43 oz (69 g)
Packaging content
Manual
Yes
Operational conditions
Operating temperature (T-T)
30 - 65 °C
Design
Cable color
White
Logistics data
Master (outer) case width
12.6" (320 mm)
Master (outer) case length
21.7" (550 mm)
Master (outer) case height
8.66" (220 mm)
Master (outer) case weight
18.5 lbs (8.4 kg)
Quantity per master (outer) case
114 pc(s)
Harmonized System (HS) code
84719000
Other features
Chipset
VL813
Brand Image Article code product Stock Price from
ICY BOX IB-AC6104-B USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Black ICY BOX IB-AC6104-B USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Black
(show image)
70408 IB-AC6104-B 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-AC6104 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s White ICY BOX IB-AC6104 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s White
(show image)
70406 IB-AC6104 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-AC6405-C USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Anthracite ICY BOX IB-AC6405-C USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Anthracite
(show image)
70424 IB-AC6405-C 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-AC6701 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Silver ICY BOX IB-AC6701 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Silver
(show image)
70411 IB-AC6701 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-AC6401 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Silver ICY BOX IB-AC6401 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Silver
(show image)
70412 IB-AC6401 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-AC6113 USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Black ICY BOX IB-AC6113 USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Black
(show image)
70420 IB-AC6113 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-AC618 USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Black ICY BOX IB-AC618 USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Black
(show image)
70418 IB-AC618 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-AC6110 USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Black ICY BOX IB-AC6110 USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Black
(show image)
70419 IB-AC6110 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)